Quantum Storage Systems Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage QIC-148-161GY

Description
INTERLOCKING CABINET, 128DRAWER, GRY; No. of Drawers:128; Height:48"; Product Range:-; Colour:Grey RoHS Compliant: Yes
Description
INTERLOCKING CABINET, 128DRAWER, GRY; No. of Drawers:128; Height:48"; Product Range:-; Colour:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage - 44AC6007 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage
44AC6007
Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage 44AC6007
INTERLOCKING CABINET, 128DRAWER, GRY; No. of Drawers:128; Height:48"; Product Range:-; Colour:Grey RoHS Compliant: Yes

INTERLOCKING CABINET, 128DRAWER, GRY; No. of Drawers:128; Height:48"; Product Range:-; Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6007
Product Name Interlocking Cabinet, 128Drawer, Gry; No. Of Drawers Quantum Storage
Height 48.00 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
High-density storage - R5AEE-5835 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Tool Bags - 179776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 14.00 inch (356 mm)
View Details