Quantum Storage Systems Interlocking Cabinet, 32Drawer, Ivory; No. Of Drawers Quantum Storage QIC-124-83IV

Description
INTERLOCKING CABINET, 32DRAWER, IVORY; No. of Drawers:32; Height:24"; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
INTERLOCKING CABINET, 32DRAWER, IVORY; No. of Drawers:32; Height:24"; Product Range:-; Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 32Drawer, Ivory; No. Of Drawers Quantum Storage - 44AC6000 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 32Drawer, Ivory; No. Of Drawers Quantum Storage
44AC6000
Interlocking Cabinet, 32Drawer, Ivory; No. Of Drawers Quantum Storage 44AC6000
INTERLOCKING CABINET, 32DRAWER, IVORY; No. of Drawers:32; Height:24"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

INTERLOCKING CABINET, 32DRAWER, IVORY; No. of Drawers:32; Height:24"; Product Range:-; Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6000
Product Name Interlocking Cabinet, 32Drawer, Ivory; No. Of Drawers Quantum Storage
Height 24.00 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile toolboxes - GT-5GHG34004P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details