Quantum Storage Systems Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage QIC-124-122BL

Description
INTERLOCKING CABINET, 48DRAWER, BLU; No. of Drawers:48; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
INTERLOCKING CABINET, 48DRAWER, BLU; No. of Drawers:48; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage - 44AC5986 - Newark, An Avnet Company
Chicago, IL, United States
Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage
44AC5986
Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage 44AC5986
INTERLOCKING CABINET, 48DRAWER, BLU; No. of Drawers:48; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes

INTERLOCKING CABINET, 48DRAWER, BLU; No. of Drawers:48; Height:24"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC5986
Product Name Interlocking Cabinet, 48Drawer, Blu; No. Of Drawers Quantum Storage
Height 24.00 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 2148935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 6.50 inch (165 mm)
View Details
Stationary toolboxes - GT-5KHG38002S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details