Quantum Storage Systems Attached Top Distribution Container, Gry; Bin Colour Quantum Storage QDC2115-9

Description
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:9.625"; External Width:21.75"; External Depth:14.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:9.625"; External Width:21.75"; External Depth:14.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Attached Top Distribution Container, part number 42AC5419, is designed for efficient storage and distribution in supply centers. It features a grey color and is constructed to be strong, reliable, and reusable. The container has external dimensions of 21.75 inches in width, 14.875 inches in depth, and a height of 9.625 inches. It is RoHS compliant, ensuring it meets environmental standards. The container's design allows for stacking, with a maximum stack capacity of 65 lbs when stacked five high. This product is suitable for various applications where durable and organized storage is required.

Datasheet Summary
Powered by GS/AI

The Attached Top Distribution Container, part number 42AC5419, is designed for efficient storage and distribution in supply centers. It features a grey color and is constructed to be strong, reliable, and reusable. The container has external dimensions of 21.75 inches in width, 14.875 inches in depth, and a height of 9.625 inches. It is RoHS compliant, ensuring it meets environmental standards. The container's design allows for stacking, with a maximum stack capacity of 65 lbs when stacked five high. This product is suitable for various applications where durable and organized storage is required.

Suppliers

Company
Product
Description
Supplier Links
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage - 42AC5419 - Newark, An Avnet Company
Chicago, IL, United States
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage
42AC5419
Attached Top Distribution Container, Gry; Bin Colour Quantum Storage 42AC5419
ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:9.625"; External Width:21.75"; External Depth:14.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ATTACHED TOP DISTRIBUTION CONTAINER, GRY; Bin Colour:Grey; External Height:9.625"; External Width:21.75"; External Depth:14.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5419
Product Name Attached Top Distribution Container, Gry; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details