CART W/EURO DRAWER, 7SHELVES, 18BIN, BLU; No. of Bins:18; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 44AC5763 |
| Product Name | Cart W/euro Drawer, 7Shelves, 18Bin, Blu; No. Of Bins Quantum Storage |