Quantum Storage Systems Cart W/ Bin, 7Shelves, 18Bins, Blk; No. Of Bins Quantum Storage MWRS-7-110BK

Description
CART W/ BIN, 7SHELVES, 18BINS, BLK; No. of Bins:18; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CART W/ BIN, 7SHELVES, 18BINS, BLK; No. of Bins:18; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Bin, 7Shelves, 18Bins, Blk; No. Of Bins Quantum Storage - 44AC5749 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Bin, 7Shelves, 18Bins, Blk; No. Of Bins Quantum Storage
44AC5749
Cart W/ Bin, 7Shelves, 18Bins, Blk; No. Of Bins Quantum Storage 44AC5749
CART W/ BIN, 7SHELVES, 18BINS, BLK; No. of Bins:18; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CART W/ BIN, 7SHELVES, 18BINS, BLK; No. of Bins:18; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5749
Product Name Cart W/ Bin, 7Shelves, 18Bins, Blk; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 7938722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 4410 lbs (2000 kg)
Material Steel
Width 2 to 9 inch (58 to 220 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details