Quantum Storage Systems Cart W/ Bin, 7Shelves, 24Bins, Blk; No. Of Bins Quantum Storage MWRS-7-108BK

Description
CART W/ BIN, 7SHELVES, 24BINS, BLK; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CART W/ BIN, 7SHELVES, 24BINS, BLK; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Bin, 7Shelves, 24Bins, Blk; No. Of Bins Quantum Storage - 44AC5743 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Bin, 7Shelves, 24Bins, Blk; No. Of Bins Quantum Storage
44AC5743
Cart W/ Bin, 7Shelves, 24Bins, Blk; No. Of Bins Quantum Storage 44AC5743
CART W/ BIN, 7SHELVES, 24BINS, BLK; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CART W/ BIN, 7SHELVES, 24BINS, BLK; No. of Bins:24; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5743
Product Name Cart W/ Bin, 7Shelves, 24Bins, Blk; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Dollies - 2837094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 1102 lbs (500 kg)
Length 24 inch (600 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details