Quantum Storage Systems Cart W/ Bin, 7Shelves, 30Bins, Yel; No. Of Bins Quantum Storage MWRS-7-104YL

Description
CART W/ BIN, 7SHELVES, 30BINS, YEL; No. of Bins:30; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CART W/ BIN, 7SHELVES, 30BINS, YEL; No. of Bins:30; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Bin, 7Shelves, 30Bins, Yel; No. Of Bins Quantum Storage - 44AC5742 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Bin, 7Shelves, 30Bins, Yel; No. Of Bins Quantum Storage
44AC5742
Cart W/ Bin, 7Shelves, 30Bins, Yel; No. Of Bins Quantum Storage 44AC5742
CART W/ BIN, 7SHELVES, 30BINS, YEL; No. of Bins:30; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes

CART W/ BIN, 7SHELVES, 30BINS, YEL; No. of Bins:30; Height:74"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5742
Product Name Cart W/ Bin, 7Shelves, 30Bins, Yel; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 6211739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 617 lbs (280 kg)
View Details