Quantum Storage Systems Cart W/ Container, 5Shelves, 12Bins, Red; No. Of Bins Quantum Storage MWRS-5-92035RD

Description
CART W/ CONTAINER, 5SHELVES, 12BINS, RED; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
CART W/ CONTAINER, 5SHELVES, 12BINS, RED; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Container, 5Shelves, 12Bins, Red; No. Of Bins Quantum Storage - 44AC5724 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Container, 5Shelves, 12Bins, Red; No. Of Bins Quantum Storage
44AC5724
Cart W/ Container, 5Shelves, 12Bins, Red; No. Of Bins Quantum Storage 44AC5724
CART W/ CONTAINER, 5SHELVES, 12BINS, RED; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CART W/ CONTAINER, 5SHELVES, 12BINS, RED; No. of Bins:12; Height:63"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5724
Product Name Cart W/ Container, 5Shelves, 12Bins, Red; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 7948038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 46 inch (1168 mm)
Width 22 inch (552 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details