Quantum Storage Systems Cart, Wire Shelving, 4Shelves, 14Bin/blu; No. Of Bins Quantum Storage MWR4-2419-9BL

Description
CART, WIRE SHELVING, 4SHELVES, 14BIN/BLU; No. of Bins:12; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CART, WIRE SHELVING, 4SHELVES, 14BIN/BLU; No. of Bins:12; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Wire Shelving, 4Shelves, 14Bin/blu; No. Of Bins Quantum Storage - 44AC5767 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Wire Shelving, 4Shelves, 14Bin/blu; No. Of Bins Quantum Storage
44AC5767
Cart, Wire Shelving, 4Shelves, 14Bin/blu; No. Of Bins Quantum Storage 44AC5767
CART, WIRE SHELVING, 4SHELVES, 14BIN/BLU; No. of Bins:12; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

CART, WIRE SHELVING, 4SHELVES, 14BIN/BLU; No. of Bins:12; Height:69"; Width:24"; Length:60"; Load Capacity:600lb; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5767
Product Name Cart, Wire Shelving, 4Shelves, 14Bin/blu; No. Of Bins Quantum Storage
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details