Quantum Storage Systems Cart, Bin Transport Truck, 9Bins, Grn; No. Of Bins Quantum Storage MTT-3060-743GN

Description
CART, BIN TRANSPORT TRUCK, 9BINS, GRN; No. of Bins:9; Height:47"; Width:30"; Length:60"; Load Capacity:3000lb; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
CART, BIN TRANSPORT TRUCK, 9BINS, GRN; No. of Bins:9; Height:47"; Width:30"; Length:60"; Load Capacity:3000lb; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Bin Transport Truck, 9Bins, Grn; No. Of Bins Quantum Storage - 44AC5714 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Bin Transport Truck, 9Bins, Grn; No. Of Bins Quantum Storage
44AC5714
Cart, Bin Transport Truck, 9Bins, Grn; No. Of Bins Quantum Storage 44AC5714
CART, BIN TRANSPORT TRUCK, 9BINS, GRN; No. of Bins:9; Height:47"; Width:30"; Length:60"; Load Capacity:3000lb; Product Range:-; Colour:Green RoHS Compliant: Yes

CART, BIN TRANSPORT TRUCK, 9BINS, GRN; No. of Bins:9; Height:47"; Width:30"; Length:60"; Load Capacity:3000lb; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC5714
Product Name Cart, Bin Transport Truck, 9Bins, Grn; No. Of Bins Quantum Storage
Capacity 3000 lbs (1361 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details