Quantum Storage Systems Bin Transport Truck, 30 X 42 X 47; Height Quantum Storage MTT-3042

Description
BIN TRANSPORT TRUCK, 30" X 42" X 47"; Height:47"; Width:30"; Length:42"; Load Capacity:1200lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet
Description
BIN TRANSPORT TRUCK, 30" X 42" X 47"; Height:47"; Width:30"; Length:42"; Load Capacity:1200lb; Product Range:MAGNUM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Transport Truck, 30 X 42 X 47; Height Quantum Storage - 42AC5048 - Newark, An Avnet Company
Chicago, IL, United States
Bin Transport Truck, 30 X 42 X 47; Height Quantum Storage
42AC5048
Bin Transport Truck, 30 X 42 X 47; Height Quantum Storage 42AC5048
BIN TRANSPORT TRUCK, 30" X 42" X 47"; Height:47"; Width:30"; Length:42"; Load Capacity:1200lb; Product Range:MAGNUM Series RoHS Compliant: Yes

BIN TRANSPORT TRUCK, 30" X 42" X 47"; Height:47"; Width:30"; Length:42"; Load Capacity:1200lb; Product Range:MAGNUM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5048
Product Name Bin Transport Truck, 30 X 42 X 47; Height Quantum Storage
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details