Quantum Storage Systems Open Shelving, 10Shelves, 27Bins, Black; Shelving Unit Type Quantum Storage MSU-531BK

Description
OPEN SHELVING, 10SHELVES, 27BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 10SHELVES, 27BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 27Bins, Black; Shelving Unit Type Quantum Storage - 44AC5672 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 27Bins, Black; Shelving Unit Type Quantum Storage
44AC5672
Open Shelving, 10Shelves, 27Bins, Black; Shelving Unit Type Quantum Storage 44AC5672
OPEN SHELVING, 10SHELVES, 27BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 27BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:18"; Length:42"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5672
Product Name Open Shelving, 10Shelves, 27Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
RS Components, Ltd.
Specs
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4005M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details