Quantum Storage Systems Open Shelving, 7Shelves, 16Bins, Green; Shelving Unit Type Quantum Storage MSU-16-MIXGN

Description
OPEN SHELVING, 7SHELVES, 16BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 16BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 16Bins, Green; Shelving Unit Type Quantum Storage - 44AC5669 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 16Bins, Green; Shelving Unit Type Quantum Storage
44AC5669
Open Shelving, 7Shelves, 16Bins, Green; Shelving Unit Type Quantum Storage 44AC5669
OPEN SHELVING, 7SHELVES, 16BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 16BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:16; Height:75"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC5669
Product Name Open Shelving, 7Shelves, 16Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 14.02 inch (356 mm)
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details