Quantum Storage Systems Bin Cabinet, Wire Mesh, 28Bins, Red; No. Of Bins Quantum Storage MESH-240250RD

Description
BIN CABINET, WIRE MESH, 28BINS, RED; No. of Bins:28; Height:78"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BIN CABINET, WIRE MESH, 28BINS, RED; No. of Bins:28; Height:78"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, Wire Mesh, 28Bins, Red; No. Of Bins Quantum Storage - 44AC5629 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, Wire Mesh, 28Bins, Red; No. Of Bins Quantum Storage
44AC5629
Bin Cabinet, Wire Mesh, 28Bins, Red; No. Of Bins Quantum Storage 44AC5629
BIN CABINET, WIRE MESH, 28BINS, RED; No. of Bins:28; Height:78"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

BIN CABINET, WIRE MESH, 28BINS, RED; No. of Bins:28; Height:78"; Width:18"; Length:36"; Load Capacity:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC5629
Product Name Bin Cabinet, Wire Mesh, 28Bins, Red; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details