Quantum Storage Systems Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage MD1836CG47RE

Description
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:81"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:81"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage - 42AC4978 - Newark, An Avnet Company
Chicago, IL, United States
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage
42AC4978
Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage 42AC4978
DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:81"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DOLBY BASE CART, 3 WIRE/1 SOLID SHELVES; Height:81"; Width:18"; Length:36"; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4978
Product Name Dolby Base Cart, 3 Wire/1 Solid Shelves; Height Quantum Storage
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details