Quantum Storage Systems 3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage M2436CG47RE-5

Description
3 SIDED CART, 4 WIRE/1 SOLID SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 SIDED CART, 4 WIRE/1 SOLID SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage - 42AC5155 - Newark, An Avnet Company
Chicago, IL, United States
3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
42AC5155
3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage 42AC5155
3 SIDED CART, 4 WIRE/1 SOLID SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

3 SIDED CART, 4 WIRE/1 SOLID SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5155
Product Name 3 Sided Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Trolleys - 8776799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 24 inch (600 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details