Quantum Storage Systems Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage M2436CG47-5

Description
STEM CASTER CART, 4 WIRE/1 SOLID SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
STEM CASTER CART, 4 WIRE/1 SOLID SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Stem Caster Cart features a design with four wire shelves and one solid shelf, providing a versatile storage solution. It is available in various dimensions, including heights of 69 inches and 80 inches, with widths of 18 inches and 24 inches, and lengths of 36, 48, and 60 inches. The cart is equipped with 5-inch stem casters for mobility, making it suitable for dynamic environments. The product is RoHS compliant, ensuring it meets environmental standards. The weight of the cart varies depending on the specific model, ranging from 68 lbs to 177 lbs. This cart is ideal for engineers seeking a robust and mobile storage option for their projects.

Datasheet Summary
Powered by GS/AI

The Stem Caster Cart features a design with four wire shelves and one solid shelf, providing a versatile storage solution. It is available in various dimensions, including heights of 69 inches and 80 inches, with widths of 18 inches and 24 inches, and lengths of 36, 48, and 60 inches. The cart is equipped with 5-inch stem casters for mobility, making it suitable for dynamic environments. The product is RoHS compliant, ensuring it meets environmental standards. The weight of the cart varies depending on the specific model, ranging from 68 lbs to 177 lbs. This cart is ideal for engineers seeking a robust and mobile storage option for their projects.

Suppliers

Company
Product
Description
Supplier Links
Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage - 42AC5153 - Newark, An Avnet Company
Chicago, IL, United States
Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
42AC5153
Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage 42AC5153
STEM CASTER CART, 4 WIRE/1 SOLID SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

STEM CASTER CART, 4 WIRE/1 SOLID SHELVES; Height:80"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5153
Product Name Stem Caster Cart, 4 Wire/1 Solid Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details