Quantum Storage Systems Stem Caster Cart, 5 Wire Shelves; Height Quantum Storage M2436C46-5

Description
STEM CASTER CART, 5 WIRE SHELVES; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
STEM CASTER CART, 5 WIRE SHELVES; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Stem Caster Cart features five wire shelves and is available in various dimensions, including heights of 69 inches and 80 inches, with widths of 18 inches and 24 inches, and lengths of 36, 48, and 60 inches. The cart is designed for mobility, equipped with 5-inch stem casters, allowing for easy movement in various environments. The product is RoHS compliant, ensuring it meets environmental safety standards. The shipping weight varies depending on the specific model, ranging from 68 to 179 pounds. This cart is suitable for applications requiring flexible storage solutions and can accommodate a range of items due to its robust design.

Datasheet Summary
Powered by GS/AI

The Stem Caster Cart features five wire shelves and is available in various dimensions, including heights of 69 inches and 80 inches, with widths of 18 inches and 24 inches, and lengths of 36, 48, and 60 inches. The cart is designed for mobility, equipped with 5-inch stem casters, allowing for easy movement in various environments. The product is RoHS compliant, ensuring it meets environmental safety standards. The shipping weight varies depending on the specific model, ranging from 68 to 179 pounds. This cart is suitable for applications requiring flexible storage solutions and can accommodate a range of items due to its robust design.

Suppliers

Company
Product
Description
Supplier Links
Stem Caster Cart, 5 Wire Shelves; Height Quantum Storage - 42AC5157 - Newark, An Avnet Company
Chicago, IL, United States
Stem Caster Cart, 5 Wire Shelves; Height Quantum Storage
42AC5157
Stem Caster Cart, 5 Wire Shelves; Height Quantum Storage 42AC5157
STEM CASTER CART, 5 WIRE SHELVES; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

STEM CASTER CART, 5 WIRE SHELVES; Height:69"; Width:24"; Length:36"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5157
Product Name Stem Caster Cart, 5 Wire Shelves; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details