Quantum Storage Systems Interlocking Storage Cabinets - Floor Stands - QIC-148-64

Description
24 pre-configured units provide an assortment of storage solutions to meet every need. All steel units are formed from heavy-duty 14 gauge steel and have a smooth powder coat finish ensuring years of use. Three different heights to choose from: 24'', 48'' or 70''. Units are single sided or double sided. Double sided units can be made mobile with the addition of the QFS-400 (mobile kit). All single sided and double sided units must be securely fastened to the floor to ensure stability. Interlocking Storage Cabinet Units come complete with drawers, clear windows and two dividers per drawer. Exterior Cabinets are available in Gray only. Drawers are available in Gray, Blue, Red and Ivory.
Datasheet
Description
24 pre-configured units provide an assortment of storage solutions to meet every need. All steel units are formed from heavy-duty 14 gauge steel and have a smooth powder coat finish ensuring years of use. Three different heights to choose from: 24'', 48'' or 70''. Units are single sided or double sided. Double sided units can be made mobile with the addition of the QFS-400 (mobile kit). All single sided and double sided units must be securely fastened to the floor to ensure stability. Interlocking Storage Cabinet Units come complete with drawers, clear windows and two dividers per drawer. Exterior Cabinets are available in Gray only. Drawers are available in Gray, Blue, Red and Ivory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interlocking Storage Cabinets  - Floor Stands - QIC-148-64 -  - Quantum Storage Systems
Miami, FL, USA
Interlocking Storage Cabinets - Floor Stands - QIC-148-64
Interlocking Storage Cabinets - Floor Stands - QIC-148-64
24 pre-configured units provide an assortment of storage solutions to meet every need. All steel units are formed from heavy-duty 14 gauge steel and have a smooth powder coat finish ensuring years of use. Three different heights to choose from: 24'', 48'' or 70''. Units are single sided or double sided. Double sided units can be made mobile with the addition of the QFS-400 (mobile kit). All single sided and double sided units must be securely fastened to the floor to ensure stability. Interlocking Storage Cabinet Units come complete with drawers, clear windows and two dividers per drawer. Exterior Cabinets are available in Gray only. Drawers are available in Gray, Blue, Red and Ivory.

24 pre-configured units provide an assortment of storage solutions to meet every need. All steel units are formed from heavy-duty 14 gauge steel and have a smooth powder coat finish ensuring years of use. Three different heights to choose from: 24'', 48'' or 70''. Units are single sided or double sided. Double sided units can be made mobile with the addition of the QFS-400 (mobile kit). All single sided and double sided units must be securely fastened to the floor to ensure stability. Interlocking Storage Cabinet Units come complete with drawers, clear windows and two dividers per drawer. Exterior Cabinets are available in Gray only. Drawers are available in Gray, Blue, Red and Ivory.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Cabinets and Casework
Product Name Interlocking Storage Cabinets - Floor Stands - QIC-148-64
Use Commercial; Industrial
Type Drawer Cabinet
Features Modular
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 48.58 inch (1234 mm)
Width 36.30 inch (922 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details