Quantum Storage Systems Dividable Grid Container, Clear; Bin Colour Quantum Storage DG93120CL

Description
DIVIDABLE GRID CONTAINER, CLEAR; Bin Colour:Transparent; External Height:12"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE GRID CONTAINER, CLEAR; Bin Colour:Transparent; External Height:12"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Grid Container, Clear; Bin Colour Quantum Storage - 42AC4647 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Grid Container, Clear; Bin Colour Quantum Storage
42AC4647
Dividable Grid Container, Clear; Bin Colour Quantum Storage 42AC4647
DIVIDABLE GRID CONTAINER, CLEAR; Bin Colour:Transparent; External Height:12"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

DIVIDABLE GRID CONTAINER, CLEAR; Bin Colour:Transparent; External Height:12"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4647
Product Name Dividable Grid Container, Clear; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 2924093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Length 39 inch (1000 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details