Quantum Storage Systems Dividable Grid Container, Clear; Bin Colour Quantum Storage DG93060CL

Description
DIVIDABLE GRID CONTAINER, CLEAR; Bin Colour:Transparent; External Height:6"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE GRID CONTAINER, CLEAR; Bin Colour:Transparent; External Height:6"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Grid Container, Clear; Bin Colour Quantum Storage - 42AC4641 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Grid Container, Clear; Bin Colour Quantum Storage
42AC4641
Dividable Grid Container, Clear; Bin Colour Quantum Storage 42AC4641
DIVIDABLE GRID CONTAINER, CLEAR; Bin Colour:Transparent; External Height:6"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

DIVIDABLE GRID CONTAINER, CLEAR; Bin Colour:Transparent; External Height:6"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4641
Product Name Dividable Grid Container, Clear; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 220129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 1764 lbs (800 kg)
Length 18 inch (455 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details