Quantum Storage Systems Dividable Grid Container, Blue; Bin Colour Quantum Storage DG92080BL

Description
DIVIDABLE GRID CONTAINER, BLUE; Bin Colour:Blue; External Height:8"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE GRID CONTAINER, BLUE; Bin Colour:Blue; External Height:8"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Grid Container, Blue; Bin Colour Quantum Storage - 44AC4690 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Grid Container, Blue; Bin Colour Quantum Storage
44AC4690
Dividable Grid Container, Blue; Bin Colour Quantum Storage 44AC4690
DIVIDABLE GRID CONTAINER, BLUE; Bin Colour:Blue; External Height:8"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

DIVIDABLE GRID CONTAINER, BLUE; Bin Colour:Blue; External Height:8"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4690
Product Name Dividable Grid Container, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details