Quantum Storage Systems Dividable Grid Container; Bin Colour Quantum Storage DG92060

Description
DIVIDABLE GRID CONTAINER; Bin Colour:-; External Height:6"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE GRID CONTAINER; Bin Colour:-; External Height:6"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Grid Container; Bin Colour Quantum Storage - 42AC4631 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Grid Container; Bin Colour Quantum Storage
42AC4631
Dividable Grid Container; Bin Colour Quantum Storage 42AC4631
DIVIDABLE GRID CONTAINER; Bin Colour:-; External Height:6"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

DIVIDABLE GRID CONTAINER; Bin Colour:-; External Height:6"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4631
Product Name Dividable Grid Container; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details