Quantum Storage Systems Closed Shelving, 7Shelves, 36Bins, Yel; Shelving Unit Type Quantum Storage CL2439-603YL

Description
CLOSED SHELVING, 7SHELVES, 36BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 7SHELVES, 36BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 36Bins, Yel; Shelving Unit Type Quantum Storage - 44AC4639 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 36Bins, Yel; Shelving Unit Type Quantum Storage
44AC4639
Closed Shelving, 7Shelves, 36Bins, Yel; Shelving Unit Type Quantum Storage 44AC4639
CLOSED SHELVING, 7SHELVES, 36BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 36BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4639
Product Name Closed Shelving, 7Shelves, 36Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Air Tool Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details