CLOSED SHELVING, STARTER KIT, 7SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:30"; Length:42"; Shelf Unit Material:Steel; Load Capacity:500lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC4476 |
| Product Name | Closed Shelving, Starter Kit, 7Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Capacity | 500 lbs (227 kg) |