Quantum Storage Systems Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage CL1875-604BL

Description
CLOSED SHELVING, 13SHELVES, 108BINS, BLU; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 108BINS, BLU; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage - 44AC4624 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage
44AC4624
Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage 44AC4624
CLOSED SHELVING, 13SHELVES, 108BINS, BLU; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 108BINS, BLU; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4624
Product Name Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details