Quantum Storage Systems Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage CL1839-604GY

Description
CLOSED SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage - 44AC4613 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage
44AC4613
Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage 44AC4613
CLOSED SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4613
Product Name Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 12.01 inch (305 mm)
Material Steel
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details