Quantum Storage Systems Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage CL1275-501BL

Description
CLOSED SHELVING, 13SHELVES, 108BINS, BLU; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 108BINS, BLU; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage - 44AC4592 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage
44AC4592
Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage 44AC4592
CLOSED SHELVING, 13SHELVES, 108BINS, BLU; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 108BINS, BLU; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4592
Product Name Closed Shelving, 13Shelves, 108Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details