Quantum Storage Systems Cart Cover, Nylon, White; Cover Material Quantum Storage CC183674WNZ

Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:74"; Width:18"; Length:36"; Product Range:- RoHS Compliant: Yes
Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:74"; Width:18"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cart Cover, Nylon, White, is designed for use in protecting carts from environmental factors such as airborne dust, moisture, and pilferage. This cover is made from durable polyamide material and is compliant with RoHS standards. It measures 74 inches in height, 18 inches in width, and 36 inches in length. The product is suitable for various applications where cart protection is necessary.

Datasheet Summary
Powered by GS/AI

The Cart Cover, Nylon, White, is designed for use in protecting carts from environmental factors such as airborne dust, moisture, and pilferage. This cover is made from durable polyamide material and is compliant with RoHS standards. It measures 74 inches in height, 18 inches in width, and 36 inches in length. The product is suitable for various applications where cart protection is necessary.

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, White; Cover Material Quantum Storage - 44AC4411 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, White; Cover Material Quantum Storage
44AC4411
Cart Cover, Nylon, White; Cover Material Quantum Storage 44AC4411
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:74"; Width:18"; Length:36"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:74"; Width:18"; Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4411
Product Name Cart Cover, Nylon, White; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Type Shelving; Racking
Depth 7.87 inch (200 mm)
Material Steel
View Details
Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details