Quantum Storage Systems Post Basket, Steel; Shelf Type Quantum Storage BSK1848C

Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Post Basket, Steel; Shelf Type Quantum Storage - 42AC4133 - Newark, An Avnet Company
Chicago, IL, United States
Post Basket, Steel; Shelf Type Quantum Storage
42AC4133
Post Basket, Steel; Shelf Type Quantum Storage 42AC4133
POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

POST BASKET, STEEL; Shelf Type:Post Basket; Height:10"; Width:18"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4133
Product Name Post Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details