Quantum Storage Systems Triple Bay Cart, Grid Container, 21Level; Height Quantum Storage BC216069M21T

Description
TRIPLE BAY CART, GRID CONTAINER, 21LEVEL; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRIPLE BAY CART, GRID CONTAINER, 21LEVEL; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Bay Cart, Grid Container, 21Level; Height Quantum Storage - 42AC4088 - Newark, An Avnet Company
Chicago, IL, United States
Triple Bay Cart, Grid Container, 21Level; Height Quantum Storage
42AC4088
Triple Bay Cart, Grid Container, 21Level; Height Quantum Storage 42AC4088
TRIPLE BAY CART, GRID CONTAINER, 21LEVEL; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

TRIPLE BAY CART, GRID CONTAINER, 21LEVEL; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4088
Product Name Triple Bay Cart, Grid Container, 21Level; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Sack Trucks - 1874990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
Material Aluminum
View Details