Quantum Storage Systems Cart, Triple Bay, 21Bins, Gry; No. Of Bins Quantum Storage BC216069M1TGY

Description
CART, TRIPLE BAY, 21BINS, GRY; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CART, TRIPLE BAY, 21BINS, GRY; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart, Triple Bay, 21Bins, Gry; No. Of Bins Quantum Storage - 44AC4347 - Newark, An Avnet Company
Chicago, IL, United States
Cart, Triple Bay, 21Bins, Gry; No. Of Bins Quantum Storage
44AC4347
Cart, Triple Bay, 21Bins, Gry; No. Of Bins Quantum Storage 44AC4347
CART, TRIPLE BAY, 21BINS, GRY; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes

CART, TRIPLE BAY, 21BINS, GRY; No. of Bins:21; Height:69"; Width:24"; Length:60"; Load Capacity:-; Product Range:-; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4347
Product Name Cart, Triple Bay, 21Bins, Gry; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 6693771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details