Quantum Storage Systems Dbl Bay Cart, Grid Container, 22 Level; Height Quantum Storage BC214069M22D

Description
DBL BAY CART, GRID CONTAINER, 22 LEVEL; Height:69"; Width:24"; Length:40"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DBL BAY CART, GRID CONTAINER, 22 LEVEL; Height:69"; Width:24"; Length:40"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dbl Bay Cart, Grid Container, 22 Level; Height Quantum Storage - 42AC4083 - Newark, An Avnet Company
Chicago, IL, United States
Dbl Bay Cart, Grid Container, 22 Level; Height Quantum Storage
42AC4083
Dbl Bay Cart, Grid Container, 22 Level; Height Quantum Storage 42AC4083
DBL BAY CART, GRID CONTAINER, 22 LEVEL; Height:69"; Width:24"; Length:40"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

DBL BAY CART, GRID CONTAINER, 22 LEVEL; Height:69"; Width:24"; Length:40"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4083
Product Name Dbl Bay Cart, Grid Container, 22 Level; Height Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details