Quantum Storage Systems Cart W/ Grid Container, 4Bins, Clr; No. Of Bins Quantum Storage BC212434M1CL

Description
CART W/ GRID CONTAINER, 4BINS, CLR; No. of Bins:4; Height:45"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
CART W/ GRID CONTAINER, 4BINS, CLR; No. of Bins:4; Height:45"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart W/ Grid Container, 4Bins, Clr; No. Of Bins Quantum Storage - 42AC4059 - Newark, An Avnet Company
Chicago, IL, United States
Cart W/ Grid Container, 4Bins, Clr; No. Of Bins Quantum Storage
42AC4059
Cart W/ Grid Container, 4Bins, Clr; No. Of Bins Quantum Storage 42AC4059
CART W/ GRID CONTAINER, 4BINS, CLR; No. of Bins:4; Height:45"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

CART W/ GRID CONTAINER, 4BINS, CLR; No. of Bins:4; Height:45"; Width:21"; Length:24"; Load Capacity:-; Product Range:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4059
Product Name Cart W/ Grid Container, 4Bins, Clr; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details