Quantum Storage Systems Solid Shelf, 21 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage 2136SG

Description
SOLID SHELF, 21" X 36", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 36", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9351 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9351
Solid Shelf, 21 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9351
SOLID SHELF, 21" X 36", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 36", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9351
Product Name Solid Shelf, 21 X 36, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Vented Two Space Rack Shelf - ER-S2UV - Video Mount Products
Specs
Type Shelving
Depth 14.9 inch (378 mm)
Length 3.5 inch (88.9 mm)
View Details