Quantum Composers, Inc. Pulse Generator 9518PLUS

Description
The 9518PLUS is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engine Additional Features: 1 ns Timing Resolution < 400 ps Channel to Channel Jitter Configurations: 12 Memory Slots Benchtop Design Easy Programming Interface 8 Independent Channel Outputs Free LabVIEW Driver USB, RS232, GPIB Standard Ethernet Available Full Customer Support 2 Year Warranty The Model 9518 Plus Digital Delay-Pulse Generator with 8 independent outputs is designed to provide cutting edge, yet cost effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allows the timing of all or several channels to be combined for complex pulse patterns. For automated test equipment, complete control of the instrument is provided through the standard RS232, USB and GPIB interface. Ethernet is optional and LabVIEW drivers are available.
Datasheet
Description
The 9518PLUS is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engine Additional Features: 1 ns Timing Resolution < 400 ps Channel to Channel Jitter Configurations: 12 Memory Slots Benchtop Design Easy Programming Interface 8 Independent Channel Outputs Free LabVIEW Driver USB, RS232, GPIB Standard Ethernet Available Full Customer Support 2 Year Warranty The Model 9518 Plus Digital Delay-Pulse Generator with 8 independent outputs is designed to provide cutting edge, yet cost effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allows the timing of all or several channels to be combined for complex pulse patterns. For automated test equipment, complete control of the instrument is provided through the standard RS232, USB and GPIB interface. Ethernet is optional and LabVIEW drivers are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 9518PLUS - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
9518PLUS
Pulse Generator 9518PLUS
The 9518PLUS is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engine Additional Features: 1 ns Timing Resolution < 400 ps Channel to Channel Jitter Configurations: 12 Memory Slots Benchtop Design Easy Programming Interface 8 Independent Channel Outputs Free LabVIEW Driver USB, RS232, GPIB Standard Ethernet Available Full Customer Support 2 Year Warranty The Model 9518 Plus Digital Delay-Pulse Generator with 8 independent outputs is designed to provide cutting edge, yet cost effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different events. Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allows the timing of all or several channels to be combined for complex pulse patterns. For automated test equipment, complete control of the instrument is provided through the standard RS232, USB and GPIB interface. Ethernet is optional and LabVIEW drivers are available.

The 9518PLUS is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engine

Additional Features:

  • 1 ns Timing Resolution
  • < 400 ps Channel to Channel Jitter
  • Configurations: 12 Memory Slots
  • Benchtop Design
  • Easy Programming Interface
  • 8 Independent Channel Outputs
  • Free LabVIEW Driver
  • USB, RS232, GPIB Standard
  • Ethernet Available
  • Full Customer Support
  • 2 Year Warranty

The Model 9518 Plus Digital Delay-Pulse Generator with 8 independent outputs is designed to provide cutting edge, yet cost effective solutions to generate and synchronize multiple pulses for a variety of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different events.

Flexible operating modes allow complete control of pulse outputs, including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allows the timing of all or several channels to be combined for complex pulse patterns. For automated test equipment, complete control of the instrument is provided through the standard RS232, USB and GPIB interface. Ethernet is optional and LabVIEW drivers are available.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9518PLUS
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
RF Generator - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details