Quantum Composers, Inc. Pulse Generator 9424

Description
The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 4 independent channel outputs Inputs: 2 Inputs (1 Trigger & 1 Gate Input) 10 ns Timing Resolution < 400 ps RMS Jitter RS232, USB, and GPIB 12 Memory Recall Slots Full Customer Support 2 Year Warranty Specifications: Internal Rate Generator Rate (T0 period): 0.0002 Hz to 5Mhz Resolution: 10 ns Accuracy: 1ns + (0.0001 x Period) T0 Period Jitter (RMS): < 250 ps Timebase: 100 MHz, low jitter PLL Oscillator: 50 MHz, 20 ppm crystal oscillator System Output Modes: Single, continuous, burst, duty cycle, external gate/trigger Burst Mode: 1 to 1,000,000 pulses Duty Cycle Mode: 1 to 1,000,000 pulses Pulse Control Modes: Internal rate generator, external trigger/gate Channel Timing Generator Pulse Width Range: 10 n-1,000 s Width Accuracy: 1.5 ns + [0.0001 x (width + delay)] Width Resolution: 1 ns Pulse Delay Range: -999.999999999 to 1000 s Delay Accuracy: 1.5 ns + (0.0001 x delay) Delay Resolution: 1 ns Jitter (Channel to Channel RMS): < 400 ps Channel Modes: Single Shot, normal, burst, duty cycle Control Modes: Internally triggered or externally gated. Each channel may be independently set. Trigger Edge: Rising/Falling Threshold: 0.2 to 15 V Max Input Voltage: 30 V Resolution: 10 mV Trigger Rate: DC to 5 MHz Trigger Input Jitter (RMS): 2.5 ns Trigger Input Insertion Delay: 180 ns Trigger Input Minimum Pulse Width: 2 ns Gate Pulse Inhibit Delay: 120 ns Gate Output Inhibit Delay: 50 ns Output Module TTL/CMOS MODE Output Impedance 50 Ohms Output Level 4.0 VDC into ≥ 1 K ohm Rise Time (10%-90%) < 3ns typical into ≥ 1 K ohm Output Current 5 mA typical into 1 K ohm; 50 mA typical into 50 ohm Adjustable Mode Output Level: 2.0 to 20 VDC into ≥ 1 K ohm, 1.0 to 10 VDC into ≥ 50 ohms Resolution: 10 mV Output Current: 200 mA typical, 400 mA (short pulses) Rise Time: (10%-90%) 15 ns typical @ 20 V (High Imp); 25 ns typical @ 10 V (50 ohm) Overshoot: < 100 mV + 10% of pulse amplitude General Communications: GPIB, USB 2.0, RS232 Dimensions: 10.5 x 8.25 x 5.5 inches (25.7 x 21 x 14 cm) Power: Power is provided by an external wall adapter power supply (included) Voltage: 100 to 240 VAC Current: 3A Memory: 12 Slot The Quantum Composers Model 9424 Digital Delay-Pulse Generator with 4 independent outputs is designed to provide cutting edge, yet cost-effective solutions to generate and synchronize multiple pulses for a wide range of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different events. The 9420 Series pulse generator was designed to meet the growing demand for an affordable yet flexible system synchronizer. This benchtop, lab ready, delay generator comes standard with a 10ns timing resolution and a low jitter of less than 400ps. The simple programming, high functionality, and easy memory recall makes this model ideal for multiple projects and a wide variety of applications.
Datasheet
Description
The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 4 independent channel outputs Inputs: 2 Inputs (1 Trigger & 1 Gate Input) 10 ns Timing Resolution < 400 ps RMS Jitter RS232, USB, and GPIB 12 Memory Recall Slots Full Customer Support 2 Year Warranty Specifications: Internal Rate Generator Rate (T0 period): 0.0002 Hz to 5Mhz Resolution: 10 ns Accuracy: 1ns + (0.0001 x Period) T0 Period Jitter (RMS): < 250 ps Timebase: 100 MHz, low jitter PLL Oscillator: 50 MHz, 20 ppm crystal oscillator System Output Modes: Single, continuous, burst, duty cycle, external gate/trigger Burst Mode: 1 to 1,000,000 pulses Duty Cycle Mode: 1 to 1,000,000 pulses Pulse Control Modes: Internal rate generator, external trigger/gate Channel Timing Generator Pulse Width Range: 10 n-1,000 s Width Accuracy: 1.5 ns + [0.0001 x (width + delay)] Width Resolution: 1 ns Pulse Delay Range: -999.999999999 to 1000 s Delay Accuracy: 1.5 ns + (0.0001 x delay) Delay Resolution: 1 ns Jitter (Channel to Channel RMS): < 400 ps Channel Modes: Single Shot, normal, burst, duty cycle Control Modes: Internally triggered or externally gated. Each channel may be independently set. Trigger Edge: Rising/Falling Threshold: 0.2 to 15 V Max Input Voltage: 30 V Resolution: 10 mV Trigger Rate: DC to 5 MHz Trigger Input Jitter (RMS): 2.5 ns Trigger Input Insertion Delay: 180 ns Trigger Input Minimum Pulse Width: 2 ns Gate Pulse Inhibit Delay: 120 ns Gate Output Inhibit Delay: 50 ns Output Module TTL/CMOS MODE Output Impedance 50 Ohms Output Level 4.0 VDC into ≥ 1 K ohm Rise Time (10%-90%) < 3ns typical into ≥ 1 K ohm Output Current 5 mA typical into 1 K ohm; 50 mA typical into 50 ohm Adjustable Mode Output Level: 2.0 to 20 VDC into ≥ 1 K ohm, 1.0 to 10 VDC into ≥ 50 ohms Resolution: 10 mV Output Current: 200 mA typical, 400 mA (short pulses) Rise Time: (10%-90%) 15 ns typical @ 20 V (High Imp); 25 ns typical @ 10 V (50 ohm) Overshoot: < 100 mV + 10% of pulse amplitude General Communications: GPIB, USB 2.0, RS232 Dimensions: 10.5 x 8.25 x 5.5 inches (25.7 x 21 x 14 cm) Power: Power is provided by an external wall adapter power supply (included) Voltage: 100 to 240 VAC Current: 3A Memory: 12 Slot The Quantum Composers Model 9424 Digital Delay-Pulse Generator with 4 independent outputs is designed to provide cutting edge, yet cost-effective solutions to generate and synchronize multiple pulses for a wide range of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different events. The 9420 Series pulse generator was designed to meet the growing demand for an affordable yet flexible system synchronizer. This benchtop, lab ready, delay generator comes standard with a 10ns timing resolution and a low jitter of less than 400ps. The simple programming, high functionality, and easy memory recall makes this model ideal for multiple projects and a wide variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 9424 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
9424
Pulse Generator 9424
The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 4 independent channel outputs Inputs: 2 Inputs (1 Trigger & 1 Gate Input) 10 ns Timing Resolution < 400 ps RMS Jitter RS232, USB, and GPIB 12 Memory Recall Slots Full Customer Support 2 Year Warranty Specifications: Internal Rate Generator Rate (T0 period): 0.0002 Hz to 5Mhz Resolution: 10 ns Accuracy: 1ns + (0.0001 x Period) T0 Period Jitter (RMS): < 250 ps Timebase: 100 MHz, low jitter PLL Oscillator: 50 MHz, 20 ppm crystal oscillator System Output Modes: Single, continuous, burst, duty cycle, external gate/trigger Burst Mode: 1 to 1,000,000 pulses Duty Cycle Mode: 1 to 1,000,000 pulses Pulse Control Modes: Internal rate generator, external trigger/gate Channel Timing Generator Pulse Width Range: 10 n-1,000 s Width Accuracy: 1.5 ns + [0.0001 x (width + delay)] Width Resolution: 1 ns Pulse Delay Range: -999.999999999 to 1000 s Delay Accuracy: 1.5 ns + (0.0001 x delay) Delay Resolution: 1 ns Jitter (Channel to Channel RMS): < 400 ps Channel Modes: Single Shot, normal, burst, duty cycle Control Modes: Internally triggered or externally gated. Each channel may be independently set. Trigger Edge: Rising/Falling Threshold: 0.2 to 15 V Max Input Voltage: 30 V Resolution: 10 mV Trigger Rate: DC to 5 MHz Trigger Input Jitter (RMS): 2.5 ns Trigger Input Insertion Delay: 180 ns Trigger Input Minimum Pulse Width: 2 ns Gate Pulse Inhibit Delay: 120 ns Gate Output Inhibit Delay: 50 ns Output Module TTL/CMOS MODE Output Impedance 50 Ohms Output Level 4.0 VDC into ≥ 1 K ohm Rise Time (10%-90%) < 3ns typical into ≥ 1 K ohm Output Current 5 mA typical into 1 K ohm; 50 mA typical into 50 ohm Adjustable Mode Output Level: 2.0 to 20 VDC into ≥ 1 K ohm, 1.0 to 10 VDC into ≥ 50 ohms Resolution: 10 mV Output Current: 200 mA typical, 400 mA (short pulses) Rise Time: (10%-90%) 15 ns typical @ 20 V (High Imp); 25 ns typical @ 10 V (50 ohm) Overshoot: < 100 mV + 10% of pulse amplitude General Communications: GPIB, USB 2.0, RS232 Dimensions: 10.5 x 8.25 x 5.5 inches (25.7 x 21 x 14 cm) Power: Power is provided by an external wall adapter power supply (included) Voltage: 100 to 240 VAC Current: 3A Memory: 12 Slot The Quantum Composers Model 9424 Digital Delay-Pulse Generator with 4 independent outputs is designed to provide cutting edge, yet cost-effective solutions to generate and synchronize multiple pulses for a wide range of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different events. The 9420 Series pulse generator was designed to meet the growing demand for an affordable yet flexible system synchronizer. This benchtop, lab ready, delay generator comes standard with a 10ns timing resolution and a low jitter of less than 400ps. The simple programming, high functionality, and easy memory recall makes this model ideal for multiple projects and a wide variety of applications.

The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 4 independent channel outputs
  • Inputs: 2 Inputs (1 Trigger & 1 Gate Input)
  • 10 ns Timing Resolution
  • < 400 ps RMS Jitter
  • RS232, USB, and GPIB
  • 12 Memory Recall Slots
  • Full Customer Support
  • 2 Year Warranty

Specifications:

Internal Rate Generator

  • Rate (T0 period): 0.0002 Hz to 5Mhz
  • Resolution: 10 ns
  • Accuracy: 1ns + (0.0001 x Period)
  • T0 Period Jitter (RMS): < 250 ps
  • Timebase: 100 MHz, low jitter PLL
  • Oscillator: 50 MHz, 20 ppm crystal oscillator
  • System Output Modes: Single, continuous, burst, duty cycle, external gate/trigger
  • Burst Mode: 1 to 1,000,000 pulses
  • Duty Cycle Mode: 1 to 1,000,000 pulses
  • Pulse Control Modes: Internal rate generator, external trigger/gate

Channel Timing Generator

  • Pulse Width Range: 10 n-1,000 s
  • Width Accuracy: 1.5 ns + [0.0001 x (width + delay)]
  • Width Resolution: 1 ns
  • Pulse Delay Range: -999.999999999 to 1000 s
  • Delay Accuracy: 1.5 ns + (0.0001 x delay)
  • Delay Resolution: 1 ns
  • Jitter (Channel to Channel RMS): < 400 ps
  • Channel Modes: Single Shot, normal, burst, duty cycle
  • Control Modes: Internally triggered or externally gated. Each channel may be independently set.
  • Trigger Edge: Rising/Falling
  • Threshold: 0.2 to 15 V
  • Max Input Voltage: 30 V
  • Resolution: 10 mV
  • Trigger Rate: DC to 5 MHz
  • Trigger Input Jitter (RMS): 2.5 ns
  • Trigger Input Insertion Delay: 180 ns
  • Trigger Input Minimum Pulse Width: 2 ns
  • Gate Pulse Inhibit Delay: 120 ns
  • Gate Output Inhibit Delay: 50 ns

Output Module

TTL/CMOS MODE

  • Output Impedance 50 Ohms
  • Output Level 4.0 VDC into ≥ 1 K ohm
  • Rise Time (10%-90%) < 3ns typical into ≥ 1 K ohm
  • Output Current 5 mA typical into 1 K ohm; 50 mA typical into 50 ohm

Adjustable Mode

  • Output Level: 2.0 to 20 VDC into ≥ 1 K ohm, 1.0 to 10 VDC into ≥ 50 ohms
  • Resolution: 10 mV
  • Output Current: 200 mA typical, 400 mA (short pulses)
  • Rise Time: (10%-90%) 15 ns typical @ 20 V (High Imp); 25 ns typical @ 10 V (50 ohm)
  • Overshoot: < 100 mV + 10% of pulse amplitude

General

  • Communications: GPIB, USB 2.0, RS232
  • Dimensions: 10.5 x 8.25 x 5.5 inches (25.7 x 21 x 14 cm)
  • Power: Power is provided by an external wall adapter power supply (included)
  • Voltage: 100 to 240 VAC
  • Current: 3A
  • Memory: 12 Slot

The Quantum Composers Model 9424 Digital Delay-Pulse Generator with 4 independent outputs is designed to provide cutting edge, yet cost-effective solutions to generate and synchronize multiple pulses for a wide range of applications. The delay and pulse width for each channel are independent and digitally controlled which makes the instrument ideal for situations that require synchronizing a number of different events.

The 9420 Series pulse generator was designed to meet the growing demand for an affordable yet flexible system synchronizer. This benchtop, lab ready, delay generator comes standard with a 10ns timing resolution and a low jitter of less than 400ps. The simple programming, high functionality, and easy memory recall makes this model ideal for multiple projects and a wide variety of applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9424
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details