Quantum Composers, Inc. Pulse Generator 9254

Description
The 9254 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 4 Independent Channel Outputs Configurations: 6 Memory Slots 5 ps Delay Resolution TCXO 280 ppb oscillator < 15 ps RMS Jitter “Virtual” Channel Timers Fast Rise Time, < 2 ns 8 Independent Pulses (width & delay) with the virtual timers Up to 20 MHz External Trigger Rate Wireless Option Via Bluetooth Full Customer Support The 9254 Emerald comes standard with 4 independent outputs and a TCXO 280ppb oscillator. The resolution and accuracy of the width, delays, and period counters is improved over previous instruments and allows for finer adjustments and more precise synchronization. This model also features virtual channels adding 4 "virtual" channels which effectively double the number of channel timers the unit may utilize and a "Period Counter" which measures the time between incoming external trigger pulses. The Emerald also offers an optional (TZ50), for driving 50 ohm loads & adjustable output module. With intuitive, streamlined GUI control of timing parameters and quick recall of up to 6 system configurations, the instrument is instantly ready for use. Complete control of the Emerald is provided through the standard USB interface or optional Bluetooth connectivity.
Datasheet
Description
The 9254 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 4 Independent Channel Outputs Configurations: 6 Memory Slots 5 ps Delay Resolution TCXO 280 ppb oscillator < 15 ps RMS Jitter “Virtual” Channel Timers Fast Rise Time, < 2 ns 8 Independent Pulses (width & delay) with the virtual timers Up to 20 MHz External Trigger Rate Wireless Option Via Bluetooth Full Customer Support The 9254 Emerald comes standard with 4 independent outputs and a TCXO 280ppb oscillator. The resolution and accuracy of the width, delays, and period counters is improved over previous instruments and allows for finer adjustments and more precise synchronization. This model also features virtual channels adding 4 "virtual" channels which effectively double the number of channel timers the unit may utilize and a "Period Counter" which measures the time between incoming external trigger pulses. The Emerald also offers an optional (TZ50), for driving 50 ohm loads & adjustable output module. With intuitive, streamlined GUI control of timing parameters and quick recall of up to 6 system configurations, the instrument is instantly ready for use. Complete control of the Emerald is provided through the standard USB interface or optional Bluetooth connectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 9254 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
9254
Pulse Generator 9254
The 9254 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 4 Independent Channel Outputs Configurations: 6 Memory Slots 5 ps Delay Resolution TCXO 280 ppb oscillator < 15 ps RMS Jitter “Virtual” Channel Timers Fast Rise Time, < 2 ns 8 Independent Pulses (width & delay) with the virtual timers Up to 20 MHz External Trigger Rate Wireless Option Via Bluetooth Full Customer Support The 9254 Emerald comes standard with 4 independent outputs and a TCXO 280ppb oscillator. The resolution and accuracy of the width, delays, and period counters is improved over previous instruments and allows for finer adjustments and more precise synchronization. This model also features virtual channels adding 4 "virtual" channels which effectively double the number of channel timers the unit may utilize and a "Period Counter" which measures the time between incoming external trigger pulses. The Emerald also offers an optional (TZ50), for driving 50 ohm loads & adjustable output module. With intuitive, streamlined GUI control of timing parameters and quick recall of up to 6 system configurations, the instrument is instantly ready for use. Complete control of the Emerald is provided through the standard USB interface or optional Bluetooth connectivity.

The 9254 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 4 Independent Channel Outputs
  • Configurations: 6 Memory Slots
  • 5 ps Delay Resolution
  • TCXO 280 ppb oscillator
  • < 15 ps RMS Jitter
  • “Virtual” Channel Timers
  • Fast Rise Time, < 2 ns
  • 8 Independent Pulses (width & delay) with the virtual timers
  • Up to 20 MHz External Trigger Rate
  • Wireless Option Via Bluetooth
  • Full Customer Support

The 9254 Emerald comes standard with 4 independent outputs and a TCXO 280ppb oscillator. The resolution and accuracy of the width, delays, and period counters is improved over previous instruments and allows for finer adjustments and more precise synchronization. This model also features virtual channels adding 4 "virtual" channels which effectively double the number of channel timers the unit may utilize and a "Period Counter" which measures the time between incoming external trigger pulses. The Emerald also offers an optional (TZ50), for driving 50 ohm loads & adjustable output module. With intuitive, streamlined GUI control of timing parameters and quick recall of up to 6 system configurations, the instrument is instantly ready for use.

Complete control of the Emerald is provided through the standard USB interface or optional Bluetooth connectivity.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9254
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details