Quantum Composers, Inc. Pulse Generator 9212

Description
The 9212 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 2 Independent Channel Output 10 ns Resolution <500 ps RMS Jitter Output Multiplexer Fast Rise Time, <2 ns Small Form Factor DC Wall Mount or USB Bluetooth Wireless Option Via Bluetooth QC Graphical User Interface TZ50 Option Full Customer Support 2 Year Warranty The Sapphire Series 9212 Digital Delay Pulse Generator with 2 independent outputs is a most affordable digital delay/pulse generator. It is ideal for applications that require moderate precision and multi-channel capability. The instrument offers a complete set of channel operating modes including continuous, single shot, burst, and duty cycle. When combined with an nexternal trigger/gate input and output multiplexer, this allows for a full range of complex output waveforms. With intuitive, streamlined GUI (Graphical User Interface) control of timing parameters and quick recall of up to 6 system configurations, the instrument is instantly ready for use. Complete control of the Sapphire is provided through the standard USB interface and optional Bluetooth connectivity.
Datasheet
Description
The 9212 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 2 Independent Channel Output 10 ns Resolution <500 ps RMS Jitter Output Multiplexer Fast Rise Time, <2 ns Small Form Factor DC Wall Mount or USB Bluetooth Wireless Option Via Bluetooth QC Graphical User Interface TZ50 Option Full Customer Support 2 Year Warranty The Sapphire Series 9212 Digital Delay Pulse Generator with 2 independent outputs is a most affordable digital delay/pulse generator. It is ideal for applications that require moderate precision and multi-channel capability. The instrument offers a complete set of channel operating modes including continuous, single shot, burst, and duty cycle. When combined with an nexternal trigger/gate input and output multiplexer, this allows for a full range of complex output waveforms. With intuitive, streamlined GUI (Graphical User Interface) control of timing parameters and quick recall of up to 6 system configurations, the instrument is instantly ready for use. Complete control of the Sapphire is provided through the standard USB interface and optional Bluetooth connectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 9212 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
9212
Pulse Generator 9212
The 9212 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 2 Independent Channel Output 10 ns Resolution <500 ps RMS Jitter Output Multiplexer Fast Rise Time, <2 ns Small Form Factor DC Wall Mount or USB Bluetooth Wireless Option Via Bluetooth QC Graphical User Interface TZ50 Option Full Customer Support 2 Year Warranty The Sapphire Series 9212 Digital Delay Pulse Generator with 2 independent outputs is a most affordable digital delay/pulse generator. It is ideal for applications that require moderate precision and multi-channel capability. The instrument offers a complete set of channel operating modes including continuous, single shot, burst, and duty cycle. When combined with an nexternal trigger/gate input and output multiplexer, this allows for a full range of complex output waveforms. With intuitive, streamlined GUI (Graphical User Interface) control of timing parameters and quick recall of up to 6 system configurations, the instrument is instantly ready for use. Complete control of the Sapphire is provided through the standard USB interface and optional Bluetooth connectivity.

The 9212 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • 2 Independent Channel Output
  • 10 ns Resolution
  • <500 ps RMS Jitter
  • Output Multiplexer
  • Fast Rise Time, <2 ns
  • Small Form Factor
  • DC Wall Mount or USB Bluetooth
  • Wireless Option Via Bluetooth
  • QC Graphical User Interface
  • TZ50 Option
  • Full Customer Support
  • 2 Year Warranty

The Sapphire Series 9212 Digital Delay Pulse Generator with 2 independent outputs is a most affordable digital delay/pulse generator. It is ideal for applications that require moderate precision and multi-channel capability. The instrument offers a complete set of channel operating modes including continuous, single shot, burst, and duty cycle. When combined with an nexternal trigger/gate input and output multiplexer, this allows for a full range of complex output waveforms.

With intuitive, streamlined GUI (Graphical User Interface) control of timing parameters and quick recall of up to 6 system configurations, the instrument is instantly ready for use. Complete control of the Sapphire is provided through the standard USB interface and optional Bluetooth connectivity.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9212
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Waveform Generator - SDG2122X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1759994 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details