QMI Services CubiScan® 200-TS Checkweigher Cuber

Description
A hi-speed, fully integrated in-motion cubing and weighing system. CubiScan 200-TS The CubiScan® 200-TS is an integrated in-motion dimensioning and weighing system. This dual functionality, in one concise footprint, gives you the power to quickly measure and weigh your parcels on-the-fly. Using infrared light-technology, the 200-TS is an efficient and reliable solution for manifesting or re-weigh applications. The CubiScan 200-TS is offered in three and four foot belt widths, each with a five foot length capacity—facilitatin g a wide range of conveyable freight. It also incorporates multiscale technology in one weighing platform, allowing more than one package on the scale at a time—thereby reducing parcel intervals to under 28 inches. These features, when combined with the rapid operating speed of 230 feet (70 meters) per minute, allow the system to keep up with your throughput requirements, preventing in-motion weighing from creating a bottleneck. Integration and Interfacing The CubiScan 200-TS’ performance is complemented by its powerful user and data interfacing capabilities. The system comes standard with a color active-matrix display which provides numerous operating statistics and diagnostics while providing convenient touch-screen controls. With customized software programming, it can easily interface to and be synchronized with barcode scanning equipment, label printing devices, and shipping/manifesting , invoicing, or warehouse management system software. The CubiScan 200-TS is a high-performance system in one concise package, providing functional integration that will help you reduce costs, improve efficiencies, and capitalize on money-making opportunities. See what it can do for you!
Datasheet
Description
A hi-speed, fully integrated in-motion cubing and weighing system. CubiScan 200-TS The CubiScan® 200-TS is an integrated in-motion dimensioning and weighing system. This dual functionality, in one concise footprint, gives you the power to quickly measure and weigh your parcels on-the-fly. Using infrared light-technology, the 200-TS is an efficient and reliable solution for manifesting or re-weigh applications. The CubiScan 200-TS is offered in three and four foot belt widths, each with a five foot length capacity—facilitatin g a wide range of conveyable freight. It also incorporates multiscale technology in one weighing platform, allowing more than one package on the scale at a time—thereby reducing parcel intervals to under 28 inches. These features, when combined with the rapid operating speed of 230 feet (70 meters) per minute, allow the system to keep up with your throughput requirements, preventing in-motion weighing from creating a bottleneck. Integration and Interfacing The CubiScan 200-TS’ performance is complemented by its powerful user and data interfacing capabilities. The system comes standard with a color active-matrix display which provides numerous operating statistics and diagnostics while providing convenient touch-screen controls. With customized software programming, it can easily interface to and be synchronized with barcode scanning equipment, label printing devices, and shipping/manifesting , invoicing, or warehouse management system software. The CubiScan 200-TS is a high-performance system in one concise package, providing functional integration that will help you reduce costs, improve efficiencies, and capitalize on money-making opportunities. See what it can do for you!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CubiScan® 200-TS Checkweigher Cuber -  - QMI Services
Farmington, UT, USA
CubiScan® 200-TS Checkweigher Cuber
CubiScan® 200-TS Checkweigher Cuber
A hi-speed, fully integrated in-motion cubing and weighing system. CubiScan 200-TS The CubiScan® 200-TS is an integrated in-motion dimensioning and weighing system. This dual functionality, in one concise footprint, gives you the power to quickly measure and weigh your parcels on-the-fly. Using infrared light-technology, the 200-TS is an efficient and reliable solution for manifesting or re-weigh applications. The CubiScan 200-TS is offered in three and four foot belt widths, each with a five foot length capacity—facilitatin g a wide range of conveyable freight. It also incorporates multiscale technology in one weighing platform, allowing more than one package on the scale at a time—thereby reducing parcel intervals to under 28 inches. These features, when combined with the rapid operating speed of 230 feet (70 meters) per minute, allow the system to keep up with your throughput requirements, preventing in-motion weighing from creating a bottleneck. Integration and Interfacing The CubiScan 200-TS’ performance is complemented by its powerful user and data interfacing capabilities. The system comes standard with a color active-matrix display which provides numerous operating statistics and diagnostics while providing convenient touch-screen controls. With customized software programming, it can easily interface to and be synchronized with barcode scanning equipment, label printing devices, and shipping/manifesting , invoicing, or warehouse management system software. The CubiScan 200-TS is a high-performance system in one concise package, providing functional integration that will help you reduce costs, improve efficiencies, and capitalize on money-making opportunities. See what it can do for you!

A hi-speed, fully integrated in-motion cubing and weighing system.

CubiScan 200-TS

The CubiScan® 200-TS is an integrated in-motion dimensioning and weighing system. This dual functionality, in one concise footprint, gives you the power to quickly measure and weigh your parcels on-the-fly. Using infrared light-technology, the 200-TS is an efficient and reliable solution for manifesting or re-weigh applications.

The CubiScan 200-TS is offered in three and four foot belt widths, each with a five foot length capacity—facilitating a wide range of conveyable freight. It also incorporates multiscale technology in one weighing platform, allowing more than one package on the scale at a time—thereby reducing parcel intervals to under 28 inches. These features, when combined with the rapid operating speed of 230 feet (70 meters) per minute, allow the system to keep up with your throughput requirements, preventing in-motion weighing from creating a bottleneck.

Integration and Interfacing

The CubiScan 200-TS’ performance is complemented by its powerful user and data interfacing capabilities. The system comes standard with a color active-matrix display which provides numerous operating statistics and diagnostics while providing convenient touch-screen controls. With customized software programming, it can easily interface to and be synchronized with barcode scanning equipment, label printing devices, and shipping/manifesting, invoicing, or warehouse management system software.

The CubiScan 200-TS is a high-performance system in one concise package, providing functional integration that will help you reduce costs, improve efficiencies, and capitalize on money-making opportunities. See what it can do for you!

Supplier's Site Datasheet

Technical Specifications

  QMI Services
Product Category Scales and Balances
Product Name CubiScan® 200-TS Checkweigher Cuber
Type Checkweigher, In-Motion
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details