Quam-Nichols Company Speaker System, 65Hz-17Khz, 1 X 2 ; Product Range Quam Nichols SYSTEM 5/70RS

Description
SPEAKER SYSTEM, 65HZ-17KHZ, 1 X 2 ; Product Range:System 5; Sensitivity:96 dB
Datasheet
Description
SPEAKER SYSTEM, 65HZ-17KHZ, 1 X 2 ; Product Range:System 5; Sensitivity:96 dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker System, 65Hz-17Khz, 1 X 2 ; Product Range Quam Nichols - 14M2265 - Newark, An Avnet Company
Chicago, IL, United States
Speaker System, 65Hz-17Khz, 1 X 2 ; Product Range Quam Nichols
14M2265
Speaker System, 65Hz-17Khz, 1 X 2 ; Product Range Quam Nichols 14M2265
SPEAKER SYSTEM, 65HZ-17KHZ, 1 X 2 ; Product Range:System 5; Sensitivity:96 dB

SPEAKER SYSTEM, 65HZ-17KHZ, 1 X 2 ; Product Range:System 5; Sensitivity:96 dB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 14M2265
Product Name Speaker System, 65Hz-17Khz, 1 X 2 ; Product Range Quam Nichols
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Speakers - 423-CI-32139-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers