Quam-Nichols Company Drop Ceiling Load Support, Adjustable; Accessory Type Quam Nichols SSB-1900/NB

Description
DROP CEILING LOAD SUPPORT, ADJUSTABLE; Accessory Type:Load Bearing Support; For Use With:Indoor & Outdoor Environments; Product Range:
Datasheet
Description
DROP CEILING LOAD SUPPORT, ADJUSTABLE; Accessory Type:Load Bearing Support; For Use With:Indoor & Outdoor Environments; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Ceiling Load Support, Adjustable; Accessory Type Quam Nichols - 44W7231 - Newark, An Avnet Company
Chicago, IL, United States
Drop Ceiling Load Support, Adjustable; Accessory Type Quam Nichols
44W7231
Drop Ceiling Load Support, Adjustable; Accessory Type Quam Nichols 44W7231
DROP CEILING LOAD SUPPORT, ADJUSTABLE; Accessory Type:Load Bearing Support; For Use With:Indoor & Outdoor Environments; Product Range:

DROP CEILING LOAD SUPPORT, ADJUSTABLE; Accessory Type:Load Bearing Support; For Use With:Indoor & Outdoor Environments; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 44W7231
Product Name Drop Ceiling Load Support, Adjustable; Accessory Type Quam Nichols
Application Indoor & Outdoor Environments
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC5F-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details