BACK BOX, BACK BOX, STEEL, WHITE; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:114.3mm; External Width - Metric:313mm; External Depth - Metric:-; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 81F2859 |
| Product Name | Back Box, Back Box, Steel, White; Enclosure Type Quam Nichols |
| Length | 4.5 inch (114 mm) |