Quam-Nichols Company Intercom System, Indoor/outdoor, 120V; Directivity Quam Nichols D2D1

Description
INTERCOM SYSTEM, INDOOR/OUTDOOR, 120V; Directivity:-; Output Impedance:-; Frequency Response Min:200Hz; Frequency Response Max:8kHz; Sensitivity:87dB; Connector Type:Terminal Block; Lead Length:9.5"; Product Range:
Datasheet
Description
INTERCOM SYSTEM, INDOOR/OUTDOOR, 120V; Directivity:-; Output Impedance:-; Frequency Response Min:200Hz; Frequency Response Max:8kHz; Sensitivity:87dB; Connector Type:Terminal Block; Lead Length:9.5"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intercom System, Indoor/outdoor, 120V; Directivity Quam Nichols - 58Y4626 - Newark, An Avnet Company
Chicago, IL, United States
Intercom System, Indoor/outdoor, 120V; Directivity Quam Nichols
58Y4626
Intercom System, Indoor/outdoor, 120V; Directivity Quam Nichols 58Y4626
INTERCOM SYSTEM, INDOOR/OUTDOOR, 120V; Directivity:-; Output Impedance:-; Frequency Response Min:200Hz; Frequency Response Max:8kHz; Sensitivity:87dB; Connector Type:Terminal Block; Lead Length:9.5"; Product Range:

INTERCOM SYSTEM, INDOOR/OUTDOOR, 120V; Directivity:-; Output Impedance:-; Frequency Response Min:200Hz; Frequency Response Max:8kHz; Sensitivity:87dB; Connector Type:Terminal Block; Lead Length:9.5"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 58Y4626
Product Name Intercom System, Indoor/outdoor, 120V; Directivity Quam Nichols
Frequency Response 200 to 8000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details