Quam-Nichols Company Loudspeaker; Product Range Quam Nichols 30A05Z8

Description
LOUDSPEAKER; Product Range:-; External Depth:1.242"; Frequency Max:150Hz; Frequency Min:12kHz RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER; Product Range:-; External Depth:1.242"; Frequency Max:150Hz; Frequency Min:12kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker; Product Range Quam Nichols - 33M7666 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker; Product Range Quam Nichols
33M7666
Loudspeaker; Product Range Quam Nichols 33M7666
LOUDSPEAKER; Product Range:-; External Depth:1.242"; Frequency Max:150Hz; Frequency Min:12kHz RoHS Compliant: Yes

LOUDSPEAKER; Product Range:-; External Depth:1.242"; Frequency Max:150Hz; Frequency Min:12kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 33M7666
Product Name Loudspeaker; Product Range Quam Nichols
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details