Quam-Nichols Company Speaker, Intercom, Alnico V Magnet; Product Range Quam Nichols 30A05Z45

Description
SPEAKER, INTERCOM, ALNICO V MAGNET; Product Range:-; External Depth:1.242"; Frequency Max:150Hz; Frequency Min:12kHz RoHS Compliant: Yes
Description
SPEAKER, INTERCOM, ALNICO V MAGNET; Product Range:-; External Depth:1.242"; Frequency Max:150Hz; Frequency Min:12kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker, Intercom, Alnico V Magnet; Product Range Quam Nichols - 33M7665 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Intercom, Alnico V Magnet; Product Range Quam Nichols
33M7665
Speaker, Intercom, Alnico V Magnet; Product Range Quam Nichols 33M7665
SPEAKER, INTERCOM, ALNICO V MAGNET; Product Range:-; External Depth:1.242"; Frequency Max:150Hz; Frequency Min:12kHz RoHS Compliant: Yes

SPEAKER, INTERCOM, ALNICO V MAGNET; Product Range:-; External Depth:1.242"; Frequency Max:150Hz; Frequency Min:12kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 33M7665
Product Name Speaker, Intercom, Alnico V Magnet; Product Range Quam Nichols
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
Surface Mount Loudspeaker - DX-S5 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
 - PROGRAMME 1LT - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 30 watts
Impedance 6 ohms
Sensitivity 87 dB
View Details