Qualtek Electronics Corp. Emi Filter Shield; Fan Frame Size Qualtek Electronics QSB-80-01

Description
EMI FILTER SHIELD; Fan Frame Size:80mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:71.5mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
EMI FILTER SHIELD; Fan Frame Size:80mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:71.5mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Filter Shield; Fan Frame Size Qualtek Electronics - 21M7157 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter Shield; Fan Frame Size Qualtek Electronics
21M7157
Emi Filter Shield; Fan Frame Size Qualtek Electronics 21M7157
EMI FILTER SHIELD; Fan Frame Size:80mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:71.5mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes

EMI FILTER SHIELD; Fan Frame Size:80mm; For Use With:Qualtek QLM Sleeves & QSB Series Fans; Fixing Centers:71.5mm; Filter Material:Steel; Guard Material:-; Product Range:-; Accessory Type:EMI Filter Shield; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 21M7157
Product Name Emi Filter Shield; Fan Frame Size Qualtek Electronics
Filter Medium Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PES Series Pleated Fliter Cartridge(PESMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Semiconductor; Chemical, Weak acid/base/oxidizing solvent,
Filtration Product Chemical
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512720 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details