QSB-40-01 is a 40mm EMI filter shield made of high-grade steel (material No. 1.4310) with a thickness of 0.2mm, designed to prevent filter intake into the fan and to suppress EMI/RFI emissions. It may be mounted on either side of the panel housing. The shield measures 42.0mm by 32.0mm with perforations and an R-type edge contour. The hole layout is specific to this size.
40mm EMI Filter Shield
Material: High-grade Steel (spring v2a)/Material No 1.4310
The filter guard EMI-shield sheet is required to avoid intake of the filter into the fan should there
be only one large air intake opening. It also protects against EMI/RFI transmissions if needed. The
EMI filter shield can be mounted on the inside or the outside of the panel housing.
40mm Sq Fan EMI Filter Shield Steel
Fan Filters & Accessories 40mm EMI FILTR SHLD
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | QSB-40-01 | Q328-ND | QSB-40-01 |
| Product Name | 40mm EMI Filter Shield | EMI Filter Shield | Fan Filters & Accessories |