Wire form fan guard for 225mm fans, made from C1008 bright basic wire with bright nickel chrome plating, featuring nine Ø1.6mm rings and three Ø2.3mm ribs, with a general tolerance of ±0.5mm and RoHS compliant. Dimensions include a central bore of 88mm and overall height of 8.2mm.
225mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 8718 |
| Product Name | 225mm Wire Form Fan Guard, Bright Nickel Chrome Finish |